Kyocera Corporation Capacitor Ceramic 5600Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 12061C562KAT2A

Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 30H1007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
30H1007
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 30H1007
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 5600Pf, 100V, 1206; Capacitance Kyocera Avx - 60R6357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 5600Pf, 100V, 1206; Capacitance Kyocera Avx
60R6357
Cap, Mlcc, X7R, 5600Pf, 100V, 1206; Capacitance Kyocera Avx 60R6357
CAP, MLCC, X7R, 5600PF, 100V, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 5600PF, 100V, 1206; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C562KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C562KAT2A
Ceramic Capacitors 12061C562KAT2A
CAP CER 5600PF 100V X7R 1206

CAP CER 5600PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 30H1007 60R6357 12061C562KAT2A
Product Name Capacitor Ceramic 5600Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, Mlcc, X7R, 5600Pf, 100V, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details