Kyocera Corporation Ceramic Capacitors 12061C561K4T2A

Description
CAP CER 560PF 100V X7R 1206
Request a Quote Datasheet
Description
CAP CER 560PF 100V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12061C561K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C561K4T2ACT-ND
Ceramic Capacitors 478-12061C561K4T2ACT-ND
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12061C561K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C561K4T2ATR-ND
Ceramic Capacitors 478-12061C561K4T2ATR-ND
560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12061C561K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12061C561K4T2ADKR-ND
Ceramic Capacitors 478-12061C561K4T2ADKR-ND
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-12061C561K4T2ACT-ND 478-12061C561K4T2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details