Kyocera Corporation Ceramic Capacitors 12061C502JAT2A

Description
5000pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
5000pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C502JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C502JAT2A-ND
Ceramic Capacitors 12061C502JAT2A-ND
5000pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

5000pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 5000Pf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8908 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5000Pf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8908
Capacitor Ceramic 5000Pf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8908
CAPACITOR CERAMIC 5000PF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:5000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5000PF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:5000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12061C502JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12061C502JAT2A
Capacitors - Ceramic Capacitors 12061C502JAT2A
CAP CER 5000PF 100V X7R 1206

CAP CER 5000PF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12061C502JAT2A-ND 55J8908 12061C502JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 5000Pf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details