AVX Corporation SMD 100V 0.047 A Capacitor 12061C473KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A473KT NEW GLOBAL PN 100V 0.047 A 581-KGM31BR72A473KT Product overview: 12061C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C473KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A473KT NEW GLOBAL PN 100V 0.047 A 581-KGM31BR72A473KT Product overview: 12061C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C473KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.047 A Capacitor
60-12061C473KAT2A
SMD 100V 0.047 A Capacitor 60-12061C473KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A473KT NEW GLOBAL PN 100V 0.047 A 581-KGM31BR72A473KT Product overview: 12061C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C473KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A473KT NEW GLOBAL PN 100V 0.047 A 581-KGM31BR72A473KT Product overview: 12061C473KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.047 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.047 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C473KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C473KAT2A - 1001090-12061C473KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C473KAT2A
1001090-12061C473KAT2A
Ceramic Capacitors - 12061C473KAT2A 1001090-12061C473KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001090-12061C473KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001090-12061C473KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 0.047UF 100V X7R 1206 - 66-12061C473KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 100V X7R 1206
66-12061C473KAT2A
CAP CER 0.047UF 100V X7R 1206 66-12061C473KAT2A
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - 12061C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C473KAT2A
Ceramic Capacitors 12061C473KAT2A
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96K4786 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96K4786
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96K4786
CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1206; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9469
Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9469
CAP, 0.047µF, 100V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C473KAT2A 1001090-12061C473KAT2A 66-12061C473KAT2A 12061C473KAT2A 96K4786 04X9469
Product Name SMD 100V 0.047 A Capacitor Ceramic Capacitors - 12061C473KAT2A CAP CER 0.047UF 100V X7R 1206 Ceramic Capacitors Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 0.047Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details