Kyocera Corporation Ceramic Capacitors - 12061C472KAT2A 12061C472KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760264-12061C472KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J1000472KXB; C1206X7R101-472KN6R; C1206X7R101-472KNU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760264-12061C472KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J1000472KXB; C1206X7R101-472KN6R; C1206X7R101-472KNU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C472KAT2A - 760264-12061C472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C472KAT2A
760264-12061C472KAT2A
Ceramic Capacitors - 12061C472KAT2A 760264-12061C472KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760264-12061C472KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J1000472KXB; C1206X7R101-472KN6R; C1206X7R101-472KNU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760264-12061C472KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1206J1000472KXB; C1206X7R101-472KN6R; C1206X7R101-472KNU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1361127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361127
MLCCs - Multilayer Ceramic Capacitors 1361127
KYOCERA AVX 12061C472KAT2A

KYOCERA AVX 12061C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364408 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364408
MLCCs - Multilayer Ceramic Capacitors 1364408
KYOCERA AVX 12061C472KAT2A

KYOCERA AVX 12061C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364408P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364408P
MLCCs - Multilayer Ceramic Capacitors 1364408P
KYOCERA AVX 12061C472KAT2A

KYOCERA AVX 12061C472KAT2A

Supplier's Site
Singapore, Singapore
SMD 100V Capacitor
60-12061C472KAT2A
SMD 100V Capacitor 60-12061C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM31BR72A472KT Product overview: 12061C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM31BR72A472KT Product overview: 12061C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1479
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1479
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 04X9468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
04X9468
Cap, 4700Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 04X9468
CAP, 4700PF, 100V, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 4700PF, 100V, 10%, X7R, 1206, REEL; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8408 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8408
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8408
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C472KAT2A
Ceramic Capacitors 12061C472KAT2A
CAP CER 4700PF 100V X7R 1206

CAP CER 4700PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760264-12061C472KAT2A 1361127 1364408P 60-12061C472KAT2A 96M1479 04X9468 50R8408 12061C472KAT2A
Product Name Ceramic Capacitors - 12061C472KAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 100V Capacitor Ceramic Capacitor 4700Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 4700Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details