KYOCERA AVX Components Corporation Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 12061C472JAT4A

Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 30H1000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
30H1000
Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 30H1000
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H1000
Product Name Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details