CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, 1206; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H0999 |
| Product Name | Capacitor Ceramic 4700Pf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0047 microF |