Kyocera Corporation Ceramic Capacitors 12061C433JAT2A

Description
0.043µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.043µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C433JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C433JAT2A-ND
Ceramic Capacitors 12061C433JAT2A-ND
0.043µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.043µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061C433JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061C433JAT2A
Capacitors - Ceramic Capacitors 12061C433JAT2A
CAP CER 0.043UF 100V X7R 1206

CAP CER 0.043UF 100V X7R 1206

Supplier's Site
Capacitor Ceramic 0.043Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8899 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.043Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8899
Capacitor Ceramic 0.043Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8899
CAPACITOR CERAMIC 0.043UF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:43000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.043UF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:43000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061C433JAT2A-ND 12061C433JAT2A 55J8899
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.043Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0430 microF 0.0430 microF 0.0430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details