Kyocera Corporation SMD 100V Capacitor 12061C393KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A393KT NEW GLOBAL PN 100V .039u A 581-KGM31BR72A393KT Product overview: 12061C393KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C393KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A393KT NEW GLOBAL PN 100V .039u A 581-KGM31BR72A393KT Product overview: 12061C393KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C393KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-12061C393KAT2A
SMD 100V Capacitor 60-12061C393KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A393KT NEW GLOBAL PN 100V .039u A 581-KGM31BR72A393KT Product overview: 12061C393KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C393KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A393KT NEW GLOBAL PN 100V .039u A 581-KGM31BR72A393KT Product overview: 12061C393KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C393KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C393KAT2A - 847159-12061C393KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C393KAT2A
847159-12061C393KAT2A
Ceramic Capacitors - 12061C393KAT2A 847159-12061C393KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 847159-12061C393KAT2 A Features: 0.039 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10862-1, 478-10862-2, 12061C393KAT2A-ND, 478-10862-6

Manufacturer: AVX Corporation
Win Source Part Number: 847159-12061C393KAT2A
Features: 0.039 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10862-1, 478-10862-2, 12061C393KAT2A-ND, 478-10862-6

Buy Now Datasheet
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8895 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8895
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8895
CERAMIC CAPACITOR 0.039UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1478 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1478
Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1478
CERAMIC CAPACITOR 0.039UF 100V, X7R, 10%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 100V, X7R, 10%, 1206; Capacitance:39000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8407 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8407
Smd Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8407
SMD Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.039UF 100V X7R 1206 - 66-12061C393KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.039UF 100V X7R 1206
66-12061C393KAT2A
CAP CER 0.039UF 100V X7R 1206 66-12061C393KAT2A
CAP CER 0.039UF 100V X7R 1206

CAP CER 0.039UF 100V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C393KAT2A 847159-12061C393KAT2A 55J8895 50R8407 66-12061C393KAT2A
Product Name SMD 100V Capacitor Ceramic Capacitors - 12061C393KAT2A Ceramic Capacitor 0.039Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx CAP CER 0.039UF 100V X7R 1206
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details