Kyocera Corporation Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 12061C333MAT4A

Description
CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8891 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J8891
Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J8891
CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8891
Product Name Capacitor Ceramic 0.033Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers