AVX Corporation SMD 100V 0.033 A Capacitor 12061C333KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A333KT NEW GLOBAL PN 100V 0.033 A 581-KGM31BR72A333KT Product overview: 12061C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C333KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A333KT NEW GLOBAL PN 100V 0.033 A 581-KGM31BR72A333KT Product overview: 12061C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C333KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 95W9400, has a capacitance of 0.033 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications where variations in capacitance due to applied voltage are acceptable, making it versatile for various industrial uses.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 95W9400, has a capacitance of 0.033 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications where variations in capacitance due to applied voltage are acceptable, making it versatile for various industrial uses.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.033 A Capacitor
60-12061C333KAT2A
SMD 100V 0.033 A Capacitor 60-12061C333KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A333KT NEW GLOBAL PN 100V 0.033 A 581-KGM31BR72A333KT Product overview: 12061C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C333KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A333KT NEW GLOBAL PN 100V 0.033 A 581-KGM31BR72A333KT Product overview: 12061C333KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.033 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.033 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C333KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C333KAT2A - 760262-12061C333KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C333KAT2A
760262-12061C333KAT2A
Ceramic Capacitors - 12061C333KAT2A 760262-12061C333KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760262-12061C333KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.033μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CALC1206B101A333K-T4 ; 1206J1000333KDR; ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760262-12061C333KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.033μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): CALC1206B101A333K-T4; 1206J1000333KDR; ;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0992 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H0992
Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H0992
CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9400 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9400
Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9400
SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 92AH6542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
92AH6542
Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx 92AH6542
CAP, 33000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 33000PF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C333KAT2A 760262-12061C333KAT2A 30H0992 95W9400 92AH6542
Product Name SMD 100V 0.033 A Capacitor Ceramic Capacitors - 12061C333KAT2A Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.033 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 33000Pf, 100V, Mlcc, 1206 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details