Kyocera Corporation Ceramic Capacitors 12061C272MAT2A

Description
2700pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C272MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C272MAT2A-ND
Ceramic Capacitors 12061C272MAT2A-ND
2700pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2700pF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx - 56K4664 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx
56K4664
Capacitor Ceramic 2700Pf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx 56K4664
CAPACITOR CERAMIC 2700PF 100V, X7R, 20%, 1206; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 100V, X7R, 20%, 1206; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12061C272MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061C272MAT2A
Capacitors - Ceramic Capacitors 12061C272MAT2A
CAP CER 2700PF 100V X7R 1206

CAP CER 2700PF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12061C272MAT2A-ND 56K4664 12061C272MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 998887-380LX103M063A042 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers