Kyocera Corporation Ceramic Capacitors 12061C225KAT4A

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR72A225KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KLCT-ND
Ceramic Capacitors 478-KGM31HR72A225KLCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A225KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KLTR-ND
Ceramic Capacitors 478-KGM31HR72A225KLTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A225KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KLDKR-ND
Ceramic Capacitors 478-KGM31HR72A225KLDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12061C225KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C225KAT4A
Ceramic Capacitors 12061C225KAT4A
CAP CER 2.2UF 100V X7R 1206

CAP CER 2.2UF 100V X7R 1206

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx - 08AK4895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
08AK4895
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx 08AK4895
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx - 08AK4896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
08AK4896
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx 08AK4896
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR72A225KLCT-ND 478-KGM31HR72A225KLDKR-ND 12061C225KAT4A 08AK4895
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details