AVX Corporation SMD 100V 2.2uF Capacitor 12061C225KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM31HR72A225KU Product overview: 12061C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM31HR72A225KU Product overview: 12061C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-12061C225KAT2A
SMD 100V 2.2uF Capacitor 60-12061C225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM31HR72A225KU Product overview: 12061C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR72A225KU NEW GLOBAL PN 100V 2.2uF A 581-KGM31HR72A225KU Product overview: 12061C225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C225KAT2A - 850543-12061C225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C225KAT2A
850543-12061C225KAT2A
Ceramic Capacitors - 12061C225KAT2A 850543-12061C225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 850543-12061C225KAT2 A Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10860-2, 12061C225KAT2A-ND, 478-10860-6, 478-10860-1

Manufacturer: AVX Corporation
Win Source Part Number: 850543-12061C225KAT2A
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10860-2, 12061C225KAT2A-ND, 478-10860-6, 478-10860-1

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KUCT-ND
Ceramic Capacitors 478-KGM31HR72A225KUCT-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KUTR-ND
Ceramic Capacitors 478-KGM31HR72A225KUTR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR72A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR72A225KUDKR-ND
Ceramic Capacitors 478-KGM31HR72A225KUDKR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 63T5541 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
63T5541
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 63T5541
Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2.2Uf, 100V, 1206, Reel; Capacitance Kyocera Avx - 74T6495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2.2Uf, 100V, 1206, Reel; Capacitance Kyocera Avx
74T6495
Cap, Mlcc, X7R, 2.2Uf, 100V, 1206, Reel; Capacitance Kyocera Avx 74T6495
CAP, MLCC, X7R, 2.2UF, 100V, 1206, REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 2.2UF, 100V, 1206, REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx - 08AK4894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx
08AK4894
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Kyocera Avx 08AK4894
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4555 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4555
Cap, 2.2Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4555
CAP, 2.2µF, 100V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7R, 1206, REEL; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12061C225KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12061C225KAT2A
100V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 12061C225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C225KAT2A
Ceramic Capacitors 12061C225KAT2A
CAP CER 2.2UF 100V X7R 1206

CAP CER 2.2UF 100V X7R 1206

Supplier's Site Datasheet
CAP CER 2.2UF 100V X7R 1206 - 66-12061C225KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 100V X7R 1206
66-12061C225KAT2A
CAP CER 2.2UF 100V X7R 1206 66-12061C225KAT2A
CAP CER 2.2UF 100V X7R 1206

CAP CER 2.2UF 100V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C225KAT2A 850543-12061C225KAT2A 478-KGM31HR72A225KUCT-ND 478-KGM31HR72A225KUDKR-ND 63T5541 74T6495 13AC4555 12061C225KAT2A 12061C225KAT2A 66-12061C225KAT2A
Product Name SMD 100V 2.2uF Capacitor Ceramic Capacitors - 12061C225KAT2A Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X7R, 2.2Uf, 100V, 1206, Reel; Capacitance Kyocera Avx Cap, 2.2Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 2.2UF 100V X7R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details