AVX Corporation Ceramic Capacitors 12061C225K4Z2A

Description
1206 100V X7R 2.2UF 10%
Request a Quote Datasheet
Description
1206 100V X7R 2.2UF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31GR72A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR72A225KUCT-ND
Ceramic Capacitors 478-KAF31GR72A225KUCT-ND
1206 100V X7R 2.2UF 10%

1206 100V X7R 2.2UF 10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR72A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR72A225KUDKR-ND
Ceramic Capacitors 478-KAF31GR72A225KUDKR-ND
1206 100V X7R 2.2UF 10%

1206 100V X7R 2.2UF 10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR72A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR72A225KUTR-ND
Ceramic Capacitors 478-KAF31GR72A225KUTR-ND
1206 100V X7R 2.2UF 10%

1206 100V X7R 2.2UF 10%

Buy Now Datasheet
Cap, 2.2Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx - 47AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx
47AC9968
Cap, 2.2Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx 47AC9968
CAP, 2.2µF, 100V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7R, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF31GR72A225KUCT-ND 478-KAF31GR72A225KUDKR-ND 47AC9968
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details