Kyocera Corporation Ceramic Capacitor 0.022Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 12061C223MAT2A

Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J8877
Ceramic Capacitor 0.022Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J8877
CERAMIC CAPACITOR 0.022UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
CAP CER 0.022UF 100V X7R 1206 - 66-12061C223MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.022UF 100V X7R 1206
66-12061C223MAT2A
CAP CER 0.022UF 100V X7R 1206 66-12061C223MAT2A
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 55J8877 66-12061C223MAT2A
Product Name Ceramic Capacitor 0.022Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx CAP CER 0.022UF 100V X7R 1206
Capacitance Type Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers