Kyocera Corporation Ceramic Capacitors 12061C223K4T2A

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BR72A223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A223KTTR-ND
Ceramic Capacitors 478-KAM31BR72A223KTTR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR72A223KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A223KTCT-ND
Ceramic Capacitors 478-KAM31BR72A223KTCT-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR72A223KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A223KTDKR-ND
Ceramic Capacitors 478-KAM31BR72A223KTDKR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.022uF Capacitor
60-12061C223K4T2A
SMD 100V 0.022uF Capacitor 60-12061C223K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31BR72A223KT NW G LOB PN 100V 0.022uF A 581-KAM31BR72A223KT Product overview: 12061C223K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31BR72A223KT NW G LOB PN 100V 0.022uF A 581-KAM31BR72A223KT Product overview: 12061C223K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM31BR72A223KTTR-ND 478-KAM31BR72A223KTDKR-ND 60-12061C223K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 0.022uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details