Kyocera Corporation SMD 100V 0.022 A Capacitor 12061C223JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A223JT NEW GLOBAL PN 100V 0.022 A 581-KGM31BR72A223JT Product overview: 12061C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A223JT NEW GLOBAL PN 100V 0.022 A 581-KGM31BR72A223JT Product overview: 12061C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.022 A Capacitor
60-12061C223JAT2A
SMD 100V 0.022 A Capacitor 60-12061C223JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A223JT NEW GLOBAL PN 100V 0.022 A 581-KGM31BR72A223JT Product overview: 12061C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A223JT NEW GLOBAL PN 100V 0.022 A 581-KGM31BR72A223JT Product overview: 12061C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.022 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.022 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C223JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C223JAT2A - 760259-12061C223JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C223JAT2A
760259-12061C223JAT2A
Ceramic Capacitors - 12061C223JAT2A 760259-12061C223JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760259-12061C223JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±5% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1206J1000223JXR; 101R18W223JV4T; 1206J1000223JXT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760259-12061C223JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±5%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1206J1000223JXR; 101R18W223JV4T; 1206J1000223JXT;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 96M1472 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
96M1472
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 96M1472
CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 1206; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0979 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
30H0979
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 30H0979
CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8405 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8405
Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8405
SMD Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C223JAT2A 760259-12061C223JAT2A 96M1472 30H0979 50R8405
Product Name SMD 100V 0.022 A Capacitor Ceramic Capacitors - 12061C223JAT2A Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG4R0MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details