Kyocera Corporation Ceramic Capacitors 12061C222KAZ2A

Description
2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31BR72A222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222KTCT-ND
Ceramic Capacitors 478-KGF31BR72A222KTCT-ND
2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222KTTR-ND
Ceramic Capacitors 478-KGF31BR72A222KTTR-ND
2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A222KTDKR-ND
Ceramic Capacitors 478-KGF31BR72A222KTDKR-ND
2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-12061C222KAZ2A
SMD 100V Capacitor 60-12061C222KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A222KT NEW GLOBAL PN 100V 2200p A 581-KGF31BR72A222KT Product overview: 12061C222KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C222KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A222KT NEW GLOBAL PN 100V 2200p A 581-KGF31BR72A222KT Product overview: 12061C222KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C222KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 66M4164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
66M4164
Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 66M4164
CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 100V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF31BR72A222KTCT-ND 478-KGF31BR72A222KTDKR-ND 60-12061C222KAZ2A 66M4164
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V Capacitor Capacitor Ceramic 2200Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details