Kyocera Corporation Ceramic Capacitors 12061C152JAT4A

Description
CAP CER 1500PF 100V X7R 1206
Datasheet
Description
CAP CER 1500PF 100V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C152JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C152JAT4A
Ceramic Capacitors 12061C152JAT4A
CAP CER 1500PF 100V X7R 1206

CAP CER 1500PF 100V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8856
Capacitor Ceramic 1500Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8856
CAPACITOR CERAMIC 1500PF 100V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061C152JAT4A 55J8856
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details