Kyocera Corporation Ceramic Capacitors 12061C122JAT2A

Description
1200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061C122JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061C122JAT2A-ND
Ceramic Capacitors 12061C122JAT2A-ND
1200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1200pF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061C122JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12061C122JAT2A
Capacitors - Ceramic Capacitors 12061C122JAT2A
CAP CER 1200PF 100V X7R 1206

CAP CER 1200PF 100V X7R 1206

Supplier's Site
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J8847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J8847
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J8847
CAPACITOR CERAMIC 1200PF 100V, X7R, 5%, 1206; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 100V, X7R, 5%, 1206; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061C122JAT2A-ND 12061C122JAT2A 55J8847
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details