1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100V 1uF X7R 1206 20 % Product overview: 12061C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105MAT2A can be used for catalog matching and distributor lookup.
CAP CER 1UF 100V X7R 1206
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM31HR72A105MUCT-ND | 478-KGM31HR72A105MUDKR-ND | 60-12061C105MAT2A | 12061C105MAT2A | 66M4158 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 100V 1uF Capacitor | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |