AVX Corporation Ceramic Capacitors 12061C105K4T2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR72A105KUCT-ND
Ceramic Capacitors 478-KAM31GR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR72A105KUTR-ND
Ceramic Capacitors 478-KAM31GR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR72A105KUDKR-ND
Ceramic Capacitors 478-KAM31GR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12061C105K4T2A - 853796-12061C105K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C105K4T2A
853796-12061C105K4T2A
Ceramic Capacitors - 12061C105K4T2A 853796-12061C105K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 853796-12061C105K4T2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9965-1, 478-9965-2, 478-9965-6

Manufacturer: AVX Corporation
Win Source Part Number: 853796-12061C105K4T2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9965-1, 478-9965-2, 478-9965-6

Buy Now Datasheet
Singapore, Singapore
SMD 100V 1uF Capacitor
60-12061C105K4T2A
SMD 100V 1uF Capacitor 60-12061C105K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KAM31GR72A105KU Product overview: 12061C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR72A105KU NEW GLOBAL PN 100V 1uF X A 581-KAM31GR72A105KU Product overview: 12061C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C105K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C105K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C105K4T2A
Ceramic Capacitors 12061C105K4T2A
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 1Uf, 100V, 1206; Capacitance Kyocera Avx - 96Y8594 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 100V, 1206; Capacitance Kyocera Avx
96Y8594
Capacitor, Mlcc, X7R, 1Uf, 100V, 1206; Capacitance Kyocera Avx 96Y8594
CAPACITOR, MLCC, X7R, 1UF, 100V, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 100V, 1206; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx - 85Y0344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx
85Y0344
Cap, 1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx 85Y0344
CAP, 1µF, 100V, 10%, X7R, 1206; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7R, 1206; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM31GR72A105KUCT-ND 478-KAM31GR72A105KUDKR-ND 853796-12061C105K4T2A 60-12061C105K4T2A 12061C105K4T2A 96Y8594 85Y0344
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12061C105K4T2A SMD 100V 1uF Capacitor Ceramic Capacitors Capacitor, Mlcc, X7R, 1Uf, 100V, 1206; Capacitance Kyocera Avx Cap, 1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details