Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061C104MAT2A

Description
KYOCERA AVX 12061C104MAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061C104MAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364394P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364394P
MLCCs - Multilayer Ceramic Capacitors 1364394P
KYOCERA AVX 12061C104MAT2A

KYOCERA AVX 12061C104MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747493 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747493
MLCCs - Multilayer Ceramic Capacitors 1747493
KYOCERA AVX 12061C104MAT2A

KYOCERA AVX 12061C104MAT2A

Supplier's Site
Ceramic Capacitors - 12061C104MAT2A - 760258-12061C104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061C104MAT2A
760258-12061C104MAT2A
Ceramic Capacitors - 12061C104MAT2A 760258-12061C104MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760258-12061C104MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): C1206X7R101-104MN6E; NMC1206X7R104M100TRP LPF; CL31B104MCFNNNC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760258-12061C104MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): C1206X7R101-104MN6E; NMC1206X7R104M100TRPLPF; CL31B104MCFNNNC;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-12061C104MAT2A
SMD 100V 0.1uF Capacitor 60-12061C104MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104MU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104MU Product overview: 12061C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104MU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104MU Product overview: 12061C104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C104MAT2A
Ceramic Capacitors 12061C104MAT2A
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 39C6969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
39C6969
Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 39C6969
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9398 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9398
Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9398
SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364394P 1747493 760258-12061C104MAT2A 60-12061C104MAT2A 12061C104MAT2A 39C6969 95W9398
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12061C104MAT2A SMD 100V 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Applications Automotive General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details