Kyocera Corporation Capacitors - Ceramic Capacitors 12061C104KAZ2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330078-12061C104KAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061C104KAZ2A/2K,47 8-3578-6,478-3578-2, 12061C104KAZ1A,478-3 578-1,12061C104KAZ2A \\2K RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1330078-12061C104KAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061C104KAZ2A/2K,47 8-3578-6,478-3578-2, 12061C104KAZ1A,478-3 578-1,12061C104KAZ2A \\2K RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330078-12061C104KAZ2A is a ceramic capacitor featuring a capacitance of 0.1 µF and a voltage rating of 100V. It utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is designed with a FLEXITERM® soft termination, enhancing its mechanical performance and allowing it to withstand up to 5mm of board flexure without internal cracking. This makes it suitable for applications where high flexure stress is expected, such as automotive and other harsh environments. The component is AEC-Q200 qualified, ensuring reliability in automotive applications, and is compliant with RoHS3 standards. It is packaged in a 1206 case size and is available in reels of 2,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330078-12061C104KAZ2A is a ceramic capacitor featuring a capacitance of 0.1 µF and a voltage rating of 100V. It utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to 125°C. The capacitor is designed with a FLEXITERM® soft termination, enhancing its mechanical performance and allowing it to withstand up to 5mm of board flexure without internal cracking. This makes it suitable for applications where high flexure stress is expected, such as automotive and other harsh environments. The component is AEC-Q200 qualified, ensuring reliability in automotive applications, and is compliant with RoHS3 standards. It is packaged in a 1206 case size and is available in reels of 2,000 units.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330078-12061C104KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330078-12061C104KAZ2A
Capacitors - Ceramic Capacitors 1330078-12061C104KAZ2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330078-12061C104KAZ 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.050" (1.27mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061C104KAZ2A/2K,47 8-3578-6,478-3578-2, 12061C104KAZ1A,478-3 578-1,12061C104KAZ2A \\2K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330078-12061C104KAZ2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.050" (1.27mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12061C104KAZ2A/2K,478-3578-6,478-3578-2,12061C104KAZ1A,478-3578-1,12061C104KAZ2A\\2K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-12061C104KAZ2A
SMD 100V 0.1uF Capacitor 60-12061C104KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104KU Product overview: 12061C104KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31NR72A104KU NEW GLOBAL PN 100V 0.1uF A 581-KGF31NR72A104KU Product overview: 12061C104KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364258P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364258P
MLCCs - Multilayer Ceramic Capacitors 1364258P
KYOCERA AVX 12061C104KAZ2A

KYOCERA AVX 12061C104KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747406 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747406
MLCCs - Multilayer Ceramic Capacitors 1747406
KYOCERA AVX 12061C104KAZ2A

KYOCERA AVX 12061C104KAZ2A

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 36K6893 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
36K6893
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 36K6893
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx - 60R6351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx
60R6351
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206; Capacitance Kyocera Avx 60R6351
CAP, MLCC, X7R, 0.1UF, 100V, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 100V, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8401 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8401
Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8401
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx - 13AC4554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx
13AC4554
Cap, 0.1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx 13AC4554
CAP, 0.1µF, 100V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C104KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C104KAZ2A
Ceramic Capacitors 12061C104KAZ2A
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330078-12061C104KAZ2A 60-12061C104KAZ2A 1364258P 1747406 36K6893 50R8401 13AC4554 12061C104KAZ2A
Product Name Capacitors - Ceramic Capacitors SMD 100V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 100V, 10%, X7R, 1206; Capacitance Kyocera Avx Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers