Kyocera Corporation SMD 100V 0.1uF Capacitor 12061C104JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104JU Product overview: 12061C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104JU Product overview: 12061C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-12061C104JAT2A
SMD 100V 0.1uF Capacitor 60-12061C104JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104JU Product overview: 12061C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72A104JU NEW GLOBAL PN 100V 0.1uF A 581-KGM31DR72A104JU Product overview: 12061C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C104JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364390P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364390P
MLCCs - Multilayer Ceramic Capacitors 1364390P
KYOCERA AVX 12061C104JAT2A

KYOCERA AVX 12061C104JAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1109851-12061C104JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1109851-12061C104JAT2A
Capacitors - Ceramic Capacitors 1109851-12061C104JAT2A
Win Source Part Number: 1109851-12061C104JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.050" (1.27mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12061C104JAT2A.; 12061C104JAT2A/3K; 12061C104JAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 12061C104JAT2A\\3K,4 78-3785-6,12061C104J AT2A/3K,478-3785-1,4 78-3785-2

Win Source Part Number: 1109851-12061C104JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.050" (1.27mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12061C104JAT2A.; 12061C104JAT2A/3K; 12061C104JAT2A3K;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 12061C104JAT2A\\3K,478-3785-6,12061C104JAT2A/3K,478-3785-1,478-3785-2

Buy Now Datasheet
Ceramic Capacitors - 12061C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C104JAT2A
Ceramic Capacitors 12061C104JAT2A
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx - 96M1466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx
96M1466
Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx 96M1466
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 5%, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9396 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9396
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9396
SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 100V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4553
Cap, 0.1Μf, 100V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4553
CAP, 0.1µF, 100V, 5%, X7R, 1206, REEL; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 5%, X7R, 1206, REEL; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061C104JAT2A 1364390P 1109851-12061C104JAT2A 12061C104JAT2A 96M1466 95W9396 13AC4553
Product Name SMD 100V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 100V, 5%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details