KYOCERA AVX Components Corporation Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx 12061C103MAT4A

Description
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J8839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J8839
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J8839
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8839
Product Name Capacitor Ceramic 0.01Uf 100V, X7R, 20%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers