Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061C103KAZ2A

Description
KYOCERA AVX 12061C103KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061C103KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364332P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364332P
MLCCs - Multilayer Ceramic Capacitors 1364332P
KYOCERA AVX 12061C103KAZ2A

KYOCERA AVX 12061C103KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364332
MLCCs - Multilayer Ceramic Capacitors 1364332
KYOCERA AVX 12061C103KAZ2A

KYOCERA AVX 12061C103KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361103 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361103
MLCCs - Multilayer Ceramic Capacitors 1361103
KYOCERA AVX 12061C103KAZ2A

KYOCERA AVX 12061C103KAZ2A

Supplier's Site
Ceramic Capacitors - 478-KGF31BR72A103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A103KTDKR-ND
Ceramic Capacitors 478-KGF31BR72A103KTDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A103KTCT-ND
Ceramic Capacitors 478-KGF31BR72A103KTCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A103KTTR-ND
Ceramic Capacitors 478-KGF31BR72A103KTTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.01uF Capacitor
60-12061C103KAZ2A
SMD 100V 0.01uF Capacitor 60-12061C103KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KGF31BR72A103KT Product overview: 12061C103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C103KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KGF31BR72A103KT Product overview: 12061C103KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C103KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12061C103KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C103KAZ2A
Ceramic Capacitors 12061C103KAZ2A
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4152
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4152
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 100V, 1206; Capacitance Kyocera Avx - 96Y8591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 100V, 1206; Capacitance Kyocera Avx
96Y8591
Cap, Mlcc, X7R, 0.01Uf, 100V, 1206; Capacitance Kyocera Avx 96Y8591
CAP, MLCC, X7R, 0.01UF, 100V, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 100V, 1206; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364332P 1364332 478-KGF31BR72A103KTDKR-ND 478-KGF31BR72A103KTCT-ND 60-12061C103KAZ2A 12061C103KAZ2A 66M4152
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 100V 0.01uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details