Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR72A103KT NEW GLOBAL PN 100V 0.01u A 581-KGM31BR72A103KT Product overview: 12061C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C103KAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 1001082-12061C103KAT
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF;
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 10000PF 100V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12061C103KAT2A | 1001082-12061C103KAT2A | 34C6815 | 07J3583 | 63W2306 | 12061C103KAT2A |
| Product Name | SMD 100V Capacitor | Ceramic Capacitors - 12061C103KAT2A | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |