Kyocera Corporation Ceramic Capacitors 12061C103K4T2A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BR72A103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A103KTCT-ND
Ceramic Capacitors 478-KAM31BR72A103KTCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR72A103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A103KTDKR-ND
Ceramic Capacitors 478-KAM31BR72A103KTDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR72A103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR72A103KTTR-ND
Ceramic Capacitors 478-KAM31BR72A103KTTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.01uF Capacitor
60-12061C103K4T2A
SMD 100V 0.01uF Capacitor 60-12061C103K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAM31BR72A103KT Product overview: 12061C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C103K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAM31BR72A103KT Product overview: 12061C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C103K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364321
MLCCs - Multilayer Ceramic Capacitors 1364321
KYOCERA AVX 12061C103K4T2A

KYOCERA AVX 12061C103K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364321P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364321P
MLCCs - Multilayer Ceramic Capacitors 1364321P
KYOCERA AVX 12061C103K4T2A

KYOCERA AVX 12061C103K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361102 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361102
MLCCs - Multilayer Ceramic Capacitors 1361102
KYOCERA AVX 12061C103K4T2A

KYOCERA AVX 12061C103K4T2A

Supplier's Site
Ceramic Capacitors - 12061C103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C103K4T2A
Ceramic Capacitors 12061C103K4T2A
CAP CER 10000PF 100V X7R 1206

CAP CER 10000PF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J8837 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J8837
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J8837
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:MLCC RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:MLCC RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 95W2732 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
95W2732
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 95W2732
MLCC CAPACITOR, 0.01UF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 100V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 95W9395 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
95W9395
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 95W9395
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM31BR72A103KTCT-ND 478-KAM31BR72A103KTDKR-ND 60-12061C103K4T2A 1364321 1364321P 12061C103K4T2A 55J8837 95W9395
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 0.01uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers