AVX Corporation Ceramic Capacitors 12061C102KAZ2A

Description
1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31BR72A102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A102KTCT-ND
Ceramic Capacitors 478-KGF31BR72A102KTCT-ND
1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A102KTDKR-ND
Ceramic Capacitors 478-KGF31BR72A102KTDKR-ND
1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR72A102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR72A102KTTR-ND
Ceramic Capacitors 478-KGF31BR72A102KTTR-ND
1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-12061C102KAZ2A
SMD 100V Capacitor 60-12061C102KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGF31BR72A102KT Product overview: 12061C102KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C102KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGF31BR72A102KT Product overview: 12061C102KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061C102KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx - 66M4147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx
66M4147
Capacitor Ceramic 1000Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx 66M4147
CAPACITOR CERAMIC 1000PF 100V, X7R, 10%, 1206; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 100V, X7R, 10%, 1206; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 26M5746 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
26M5746
Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 26M5746
Multilayer Ceramic Capacitor, FLEXITERM Series, 1000 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 1000 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4552
Cap, 1000Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4552
CAP, 1000PF, 100V, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, X7R, 1206, REEL; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12061C102KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061C102KAZ2A
Ceramic Capacitors 12061C102KAZ2A
CAP CER 1000PF 100V X7R 1206

CAP CER 1000PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF31BR72A102KTCT-ND 478-KGF31BR72A102KTDKR-ND 60-12061C102KAZ2A 66M4147 26M5746 13AC4552 12061C102KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V Capacitor Capacitor Ceramic 1000Pf 100V, X7R, 10%, 1206; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 1000 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 1000Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers