CERAMIC CAPACITOR 820PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H0963 |
| Product Name | Ceramic Capacitor 820Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 8.20E-4 microF |