Kyocera Corporation Ceramic Capacitors 12061A751JAT2A

Description
750pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
750pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A751JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A751JAT2A-ND
Ceramic Capacitors 12061A751JAT2A-ND
750pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

750pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 750Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 83H1452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 750Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
83H1452
Capacitor Ceramic 750Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 83H1452
CAPACITOR CERAMIC 750PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:750pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 750PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:750pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12061A751JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A751JAT2A
Ceramic Capacitors 12061A751JAT2A
CAP CER 750PF 100V NP0 1206

CAP CER 750PF 100V NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12061A751JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A751JAT2A
Capacitors - Ceramic Capacitors 12061A751JAT2A
CAP CER 750PF 100V NP0 1206

CAP CER 750PF 100V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12061A751JAT2A-ND 83H1452 12061A751JAT2A 12061A751JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 750Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details