Kyocera Corporation SMD 100V 680pF Capacitor 12061A681JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A681JT NEW GLOBAL PN 100V 680pF A 581-KGM31BCG2A681JT Product overview: 12061A681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A681JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A681JT NEW GLOBAL PN 100V 680pF A 581-KGM31BCG2A681JT Product overview: 12061A681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A681JAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 50R8398, features a capacitance of 680 pF with a tolerance of ±5%. It utilizes a C0G (NP0) dielectric, known for its stability and low capacitance drift, making it suitable for precision applications. The capacitor operates at a voltage rating of 100 V and is housed in a 1206 (3216 metric) package size. It is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +125°C, and it exhibits minimal capacitance change with temperature, rated at ±30 ppm/°C. This capacitor is ideal for applications requiring reliable performance and stability over a wide temperature range.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 50R8398, features a capacitance of 680 pF with a tolerance of ±5%. It utilizes a C0G (NP0) dielectric, known for its stability and low capacitance drift, making it suitable for precision applications. The capacitor operates at a voltage rating of 100 V and is housed in a 1206 (3216 metric) package size. It is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +125°C, and it exhibits minimal capacitance change with temperature, rated at ±30 ppm/°C. This capacitor is ideal for applications requiring reliable performance and stability over a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 680pF Capacitor
60-12061A681JAT2A
SMD 100V 680pF Capacitor 60-12061A681JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A681JT NEW GLOBAL PN 100V 680pF A 581-KGM31BCG2A681JT Product overview: 12061A681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A681JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A681JT NEW GLOBAL PN 100V 680pF A 581-KGM31BCG2A681JT Product overview: 12061A681JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A681JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364386
MLCCs - Multilayer Ceramic Capacitors 1364386
AVX 12061A681JAT2A

AVX 12061A681JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361097 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361097
MLCCs - Multilayer Ceramic Capacitors 1361097
AVX 12061A681JAT2A

AVX 12061A681JAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1186145-12061A681JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1186145-12061A681JAT2A
Capacitors - Ceramic Capacitors 1186145-12061A681JAT2A
Win Source Part Number: 1186145-12061A681JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12061A681JAT2A.; 12061A681JAT2A/4K; 12061A681JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1449-6,12061A681 JAT2A/4K,12061A681JA T2A\\4K,478-1449-2,4 78-1449-1

Win Source Part Number: 1186145-12061A681JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12061A681JAT2A.; 12061A681JAT2A/4K; 12061A681JAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1449-6,12061A681JAT2A/4K,12061A681JAT2A\\4K,478-1449-2,478-1449-1

Buy Now Datasheet
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1462 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1462
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1462
CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 1206; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 1206; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 30H0957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
30H0957
Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 30H0957
CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8398 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8398
Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8398
SMD Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 680 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 680PF 100V C0G/NP0 1206 - 66-12061A681JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 100V C0G/NP0 1206
66-12061A681JAT2A
CAP CER 680PF 100V C0G/NP0 1206 66-12061A681JAT2A
CAP CER 680PF 100V C0G/NP0 1206

CAP CER 680PF 100V C0G/NP0 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12061A681JAT2A 1364386 1186145-12061A681JAT2A 96M1462 50R8398 66-12061A681JAT2A
Product Name SMD 100V 680pF Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 680Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 680 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx CAP CER 680PF 100V C0G/NP0 1206
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details