AVX Corporation Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 12061A680JAT2A

Description
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1461 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1461
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1461
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 27C4498 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
27C4498
Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 27C4498
CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 68Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 13AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
13AC4551
Cap, 68Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 13AC4551
CAP, 68PF, 100V, 5%, C0G, 1206, REEL; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 68PF, 100V, 5%, C0G, 1206, REEL; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 96M1461 27C4498 13AC4551
Product Name Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 68Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 68Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers