CAPACITOR CERAMIC 56PF 100V, C0G, 10%, 1206; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 56PF 100V C0G/NP0 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 86H9567 | 12061A560KAT2A |
| Product Name | Capacitor Ceramic 56Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts |