Kyocera Corporation Ceramic Capacitors 12061A511JAT2A

Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11928-2-ND
Ceramic Capacitors 478-11928-2-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11928-1-ND
Ceramic Capacitors 478-11928-1-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11928-6-ND
Ceramic Capacitors 478-11928-6-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 510pF 100V Capacitor
60-12061A511JAT2A
SMD 510pF 100V Capacitor 60-12061A511JAT2A
Cap Ceramic 510pF 100V C0G 5% Pad SMD 1206 125°C T/R Product overview: 12061A511JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 510pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A511JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 510pF 100V C0G 5% Pad SMD 1206 125°C T/R Product overview: 12061A511JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 510pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A511JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 510Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 55J8766 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 510Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
55J8766
Capacitor Ceramic 510Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 55J8766
CAPACITOR CERAMIC 510PF 100V, C0G, 5%, 1206; Capacitance:510pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 510PF 100V, C0G, 5%, 1206; Capacitance:510pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11928-2-ND 478-11928-6-ND 60-12061A511JAT2A 55J8766
Product Name Ceramic Capacitors Ceramic Capacitors SMD 510pF 100V Capacitor Capacitor Ceramic 510Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2684-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details