AVX Corporation Ceramic Capacitors - 12061A470JAT2A 12061A470JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905157-12061A470JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061A470JAT2A\\4K, 478-1442-2, 478-1442-1, 478-1442-6, 12061A470JAT2A/4K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905157-12061A470JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061A470JAT2A\\4K, 478-1442-2, 478-1442-1, 478-1442-6, 12061A470JAT2A/4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A470JAT2A - 905157-12061A470JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12061A470JAT2A
905157-12061A470JAT2A
Ceramic Capacitors - 12061A470JAT2A 905157-12061A470JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905157-12061A470JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12061A470JAT2A\\4K, 478-1442-2, 478-1442-1, 478-1442-6, 12061A470JAT2A/4K

Manufacturer: AVX Corporation
Win Source Part Number: 905157-12061A470JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12061A470JAT2A\\4K, 478-1442-2, 478-1442-1, 478-1442-6, 12061A470JAT2A/4K

Buy Now Datasheet
Singapore, Singapore
SMD 100V 47pF Capacitor
60-12061A470JAT2A
SMD 100V 47pF Capacitor 60-12061A470JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A470JT NEW GLOBAL PN 100V 47pF A 581-KGM31BCG2A470JT Product overview: 12061A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A470JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2A470JT NEW GLOBAL PN 100V 47pF A 581-KGM31BCG2A470JT Product overview: 12061A470JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12061A470JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6797 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6797
Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6797
Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1551 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1551
Smd Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1551
SMD Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 47PF 100V C0G/NP0 1206 - 66-12061A470JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 47PF 100V C0G/NP0 1206
66-12061A470JAT2A
CAP CER 47PF 100V C0G/NP0 1206 66-12061A470JAT2A
CAP CER 47PF 100V C0G/NP0 1206

CAP CER 47PF 100V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - 12061A470JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A470JAT2A
Ceramic Capacitors 12061A470JAT2A
CAP CER 47PF 100V C0G/NP0 1206

CAP CER 47PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905157-12061A470JAT2A 60-12061A470JAT2A 07WX6797 66-12061A470JAT2A 12061A470JAT2A
Product Name Ceramic Capacitors - 12061A470JAT2A SMD 100V 47pF Capacitor Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx CAP CER 47PF 100V C0G/NP0 1206 Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details