Kyocera Corporation Ceramic Capacitor 370Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12061A371JAT2A

Description
CERAMIC CAPACITOR 370PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:370pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 370PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:370pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 370Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8718 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 370Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8718
Ceramic Capacitor 370Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8718
CERAMIC CAPACITOR 370PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:370pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 370PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:370pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8718
Product Name Ceramic Capacitor 370Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details