Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12061A331JAT2A

Description
KYOCERA AVX 12061A331JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12061A331JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364241P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364241P
MLCCs - Multilayer Ceramic Capacitors 1364241P
KYOCERA AVX 12061A331JAT2A

KYOCERA AVX 12061A331JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361092
MLCCs - Multilayer Ceramic Capacitors 1361092
KYOCERA AVX 12061A331JAT2A

KYOCERA AVX 12061A331JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364241 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364241
MLCCs - Multilayer Ceramic Capacitors 1364241
KYOCERA AVX 12061A331JAT2A

KYOCERA AVX 12061A331JAT2A

Supplier's Site
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1451 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1451
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1451
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 1206; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 02E2140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
02E2140
Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 02E2140
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 95W1550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
95W1550
Cap, 330Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 95W1550
CAP, 330PF, 100V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 100V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1364241P 1361092 96M1451 95W1550
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 330Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Cap, 330Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic NPO
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers