Kyocera Corporation Ceramic Capacitor 33Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 12061A330JAT2A

Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1450
Ceramic Capacitor 33Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1450
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 1206; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6795 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6795
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6795
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 95W1549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
95W1549
Cap, 33Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 95W1549
CAP, 33PF, 100V, 5%, C0G, 1206, REEL; Capacitance:33pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 33PF, 100V, 5%, C0G, 1206, REEL; Capacitance:33pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 96M1450 07WX6795 95W1549
Product Name Ceramic Capacitor 33Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 33Pf, 100V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details