Kyocera Corporation Ceramic Capacitors 12061A301JAT2A

Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A301JAT2A-ND
Ceramic Capacitors 12061A301JAT2A-ND
300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

300pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061A301JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A301JAT2A
Capacitors - Ceramic Capacitors 12061A301JAT2A
CAP CER 300PF 100V NP0 1206

CAP CER 300PF 100V NP0 1206

Supplier's Site
Capacitor Ceramic 300Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8694 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J8694
Capacitor Ceramic 300Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J8694
CAPACITOR CERAMIC 300PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 300PF 100V, C0G, 5%, 1206, FULL REEL; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A301JAT2A-ND 12061A301JAT2A 55J8694
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 300Pf 100V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers