Kyocera Corporation Capacitor Ceramic 2.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx 12061A2R2CAT2A

Description
CAPACITOR CERAMIC 2.2PF 100V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 2.2PF 100V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx - 55J8626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx
55J8626
Capacitor Ceramic 2.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx 55J8626
CAPACITOR CERAMIC 2.2PF 100V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2PF 100V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 2.2Pf, 100V, 1206; Capacitance Kyocera Avx - 60R6339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2.2Pf, 100V, 1206; Capacitance Kyocera Avx
60R6339
Cap, Mlcc, C0G, 2.2Pf, 100V, 1206; Capacitance Kyocera Avx 60R6339
CAP, MLCC, C0G, 2.2PF, 100V, 1206; Capacitance:2.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2.2PF, 100V, 1206; Capacitance:2.2pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J8626 60R6339
Product Name Capacitor Ceramic 2.2Pf 100V, C0G, 0.25Pf, 1206; Capacitance Kyocera Avx Cap, Mlcc, C0G, 2.2Pf, 100V, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-6 microF 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details