2000pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAPACITOR CERAMIC 2000PF 100V, C0G, 5%, 1206; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 2000PF 100V NP0 1206
CAP CER 2000PF 100V NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12061A202JAT2A-ND | 55J8644 | 12061A202JAT2A | 12061A202JAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 2000Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |