Kyocera Corporation Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 12061A152KAT4A

Description
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8613
Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8613
CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, C0G, 10%, 1206; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12061A152KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A152KAT4A
Ceramic Capacitors 12061A152KAT4A
CAP CER 1500PF 100V C0G/NP0 1206

CAP CER 1500PF 100V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J8613 12061A152KAT4A
Product Name Capacitor Ceramic 1500Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers