Kyocera Corporation Ceramic Capacitors 12061A151KAT2A

Description
CAP CER 150PF 100V C0G/NP0 1206
Datasheet
Description
CAP CER 150PF 100V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A151KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A151KAT2A
Ceramic Capacitors 12061A151KAT2A
CAP CER 150PF 100V C0G/NP0 1206

CAP CER 150PF 100V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 150Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8608
Capacitor Ceramic 150Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8608
CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 1206; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 100V, C0G, 10%, 1206; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061A151KAT2A 55J8608
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details