Kyocera Corporation Ceramic Capacitors 12061A131KAT2A

Description
130pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
130pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A131KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A131KAT2A-ND
Ceramic Capacitors 12061A131KAT2A-ND
130pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

130pF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12061A131KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A131KAT2A
Capacitors - Ceramic Capacitors 12061A131KAT2A
CAP CER 130PF 100V NP0 1206

CAP CER 130PF 100V NP0 1206

Supplier's Site
Capacitor Ceramic 130Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J8597 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 130Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J8597
Capacitor Ceramic 130Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J8597
CAPACITOR CERAMIC 130PF 100V, C0G, 10%, 1206; Capacitance:130pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 130PF 100V, C0G, 10%, 1206; Capacitance:130pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12061A131KAT2A-ND 12061A131KAT2A 55J8597
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 130Pf 100V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details