Manufacturer: AVX Corporation
Win Source Part Number: 853792-12061A122FAT2
Operating Temperature Range: -55°C ~ 125°C
Features: ±1% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12061A122FAT2A-ND, 478-10846-1, 478-10846-2, 478-10846-6
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 853792-12061A122FAT2A |
| Product Name | Ceramic Capacitors - 12061A122FAT2A |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |