Kyocera Corporation Ceramic Capacitors 12061A121KAT2A

Description
CAP CER 120PF 100V NP0 1206
Datasheet
Description
CAP CER 120PF 100V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A121KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12061A121KAT2A
Ceramic Capacitors 12061A121KAT2A
CAP CER 120PF 100V NP0 1206

CAP CER 120PF 100V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 120Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 120Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8587
Capacitor Ceramic 120Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8587
CAPACITOR CERAMIC 120PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 120PF 100V, C0G, 10%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12061A121KAT2A 55J8587
Product Name Ceramic Capacitors Capacitor Ceramic 120Pf 100V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details