Kyocera Corporation Ceramic Capacitors 12061A111JAT2A

Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12061A111JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12061A111JAT2A-ND
Ceramic Capacitors 12061A111JAT2A-ND
110pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

110pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 110Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx - 66M4127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 110Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx
66M4127
Capacitor Ceramic 110Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx 66M4127
CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 1206; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 1206; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12061A111JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12061A111JAT2A
Capacitors - Ceramic Capacitors 12061A111JAT2A
CAP CER 110PF 100V NP0 1206

CAP CER 110PF 100V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12061A111JAT2A-ND 66M4127 12061A111JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 110Pf 100V, C0G, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details